STMicroelectronics 600kHz DC-DC Converter IC L6917BD

Description
SWITCHING CONTROLLER, 600kHz SWITCHING FREQ-MAX, PDSO28, SO-28 Product overview: L6917BD from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6917BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCHING CONTROLLER, 600kHz SWITCHING FREQ-MAX, PDSO28, SO-28 Product overview: L6917BD from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6917BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600kHz DC-DC Converter IC
715-L6917BD
600kHz DC-DC Converter IC 715-L6917BD
SWITCHING CONTROLLER, 600kHz SWITCHING FREQ-MAX, PDSO28, SO-28 Product overview: L6917BD from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6917BD can be used for catalog matching and distributor lookup.

SWITCHING CONTROLLER, 600kHz SWITCHING FREQ-MAX, PDSO28, SO-28 Product overview: L6917BD from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-L6917BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-L6917BD
Product Name 600kHz DC-DC Converter IC
Package Type Other; SO
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.0 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1 volts
Input Voltage 5 volts
View Details