Manufacturer: STMicroelectronics
Win Source Part Number: 1051334-L6911ETR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO
IC REG CTRLR BUCK 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1051334-L6911ETR | L6911ETR-ND | L6911ETR | L6911ETR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6911ETR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 20-SO | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start |