STMicroelectronics, Inc. DC DC Switching Controllers L6911DTR

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 497-6110-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
497-6110-2-ND
DC DC Switching Controllers 497-6110-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6911DTR - 105102-L6911DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6911DTR
105102-L6911DTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6911DTR 105102-L6911DTR
Manufacturer: STMicroelectronics Win Source Part Number: 105102-L6911DTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 20-SO Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 105102-L6911DTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-SO
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - L6911DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
L6911DTR
DC DC Switching Controllers L6911DTR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - L6911DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
L6911DTR
PMIC - Voltage Regulators - DC DC Switching Controllers L6911DTR
IC REG CTRLR BUCK 20SOIC

IC REG CTRLR BUCK 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 497-6110-2-ND 105102-L6911DTR L6911DTR L6911DTR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6911DTR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; 20-SO SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
fsw 200 kHz 200 kHz 200 kHz 200 kHz
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 1922686 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details