STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear + Switching - L6910STR L6910STR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002347-L6910STR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 12 V Number of Outputs: 1 Output Current: 1.3 A Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002347-L6910STR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 12 V Number of Outputs: 1 Output Current: 1.3 A Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - L6910STR - 1002347-L6910STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - L6910STR
1002347-L6910STR
PMIC - PMIC - Voltage Regulators - Linear + Switching - L6910STR 1002347-L6910STR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002347-L6910STR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 12 V Number of Outputs: 1 Output Current: 1.3 A Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002347-L6910STR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 12 V
Number of Outputs: 1
Output Current: 1.3 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Singapore, Singapore
Buck 12V Step-Down DC-DC Converter IC
776-L6910STR
Buck 12V Step-Down DC-DC Converter IC 776-L6910STR
DC/DC Switching Controllers 5.0 to 12V Step-Down Product overview: L6910STR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6910STR can be used for catalog matching and distributor lookup.

DC/DC Switching Controllers 5.0 to 12V Step-Down Product overview: L6910STR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6910STR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1002347-L6910STR 776-L6910STR
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - L6910STR Buck 12V Step-Down DC-DC Converter IC
Package Type Other; SO Other; SO
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT6204N - 930987-PT6204N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details