STMicroelectronics, Inc. Power Management IC L6788ATR

Description
3-phase controller with embedded drivers for the next GPU generation Product overview: L6788ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6788ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-phase controller with embedded drivers for the next GPU generation Product overview: L6788ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6788ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-L6788ATR
Power Management IC 750-L6788ATR
3-phase controller with embedded drivers for the next GPU generation Product overview: L6788ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6788ATR can be used for catalog matching and distributor lookup.

3-phase controller with embedded drivers for the next GPU generation Product overview: L6788ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6788ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - L6788ATR - 018326-L6788ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6788ATR
018326-L6788ATR
PMIC - PMIC - Voltage Regulators - Special Purpose - L6788ATR 018326-L6788ATR
Manufacturer: STMicroelectronics Win Source Part Number: 018326-L6788ATR Packaging: Reel - TR Applications: Driver, Next Generation GPU Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 3 Output Voltage: 0.56 V to 1.35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 40-VFQFPN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018326-L6788ATR
Packaging: Reel - TR
Applications: Driver, Next Generation GPU
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 3
Output Voltage: 0.56 V to 1.35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 40-VFQFPN (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L6788ATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6788ATR
PMIC - Voltage Regulators - Special Purpose L6788ATR
IC REG DRIVER GPU 3OUT 40VFQFPN

IC REG DRIVER GPU 3OUT 40VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-L6788ATR 018326-L6788ATR L6788ATR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - L6788ATR PMIC - Voltage Regulators - Special Purpose
Output Voltage 1.35 volts 0.5600 to 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1897023 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Management - Specialized - 1727-NXF6501DN-Q100/GHDKR-ND - DigiKey
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details