STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L6756DTR L6756DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018324-L6756DTR Packaging: Reel - TR Applications: Controller, Intel VR10, VR11, VR11.1 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Output Voltage: 0.3 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018324-L6756DTR Packaging: Reel - TR Applications: Controller, Intel VR10, VR11, VR11.1 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Output Voltage: 0.3 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L6756DTR - 018324-L6756DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6756DTR
018324-L6756DTR
PMIC - PMIC - Voltage Regulators - Special Purpose - L6756DTR 018324-L6756DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018324-L6756DTR Packaging: Reel - TR Applications: Controller, Intel VR10, VR11, VR11.1 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Output Voltage: 0.3 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018324-L6756DTR
Packaging: Reel - TR
Applications: Controller, Intel VR10, VR11, VR11.1
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 4
Output Voltage: 0.3 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-VFQFPN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L6756DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6756DTR
PMIC - Voltage Regulators - Special Purpose L6756DTR
IC REG CTRLR VR10 4OUT 40VFQFPN

IC REG CTRLR VR10 4OUT 40VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 018324-L6756DTR L6756DTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L6756DTR PMIC - Voltage Regulators - Special Purpose
Package Type QFP; Other; 40-VFQFPN (6x6) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gate Drivers - AUIR3242STRXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details