STMicroelectronics Electronic Surplus - L6756D L6756D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194458-L6756D Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR10, VR11, VR11.1 Voltage - Output: 0.3V ~ 1.6V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: L6756 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 10.8V ~ 13.2V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194458-L6756D Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR10, VR11, VR11.1 Voltage - Output: 0.3V ~ 1.6V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: L6756 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 10.8V ~ 13.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L6756D - 1194458-L6756D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L6756D
1194458-L6756D
Electronic Surplus - L6756D 1194458-L6756D
Manufacturer: STMicroelectronics Win Source Part Number: 1194458-L6756D Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR10, VR11, VR11.1 Voltage - Output: 0.3V ~ 1.6V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: L6756 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 10.8V ~ 13.2V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194458-L6756D
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR10, VR11, VR11.1
Voltage - Output: 0.3V ~ 1.6V
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: 40-VFQFPN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: L6756
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 10.8V ~ 13.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194458-L6756D
Product Name Electronic Surplus - L6756D
Unlock Full Specs
to access all available technical data