The L6751B is a digitally controlled dual PWM DC-DC controller designed to power Intel VR12 and AMD SVI processors and memories, supporting up to six phases for core and memory supply and one phase for graphics or system agent. It is housed in a VFQFPN68 8x8 mm package and features programmable current limits, dynamic phase management, adaptive voltage positioning, dual remote voltage sensing with 0.5% accuracy, and full-differential current sensing across DCR. The device includes thermal compensation, gate drive control for efficiency optimization, and compliance with Intel VR12 rev1.5 and AMD SVI standards via SVID bus and PMBus interface. It supports JMode for independent single-phase regulation and offers protection against overvoltage, undervoltage, overcurrent, and feedback disconnection.
IC CTLR PWM DGTL DUAL 68VFQFPN Product overview: L6751 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6751 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-L6751 |
| Product Name | Dual Power Management IC |
| Package Type | Other; Reel - TR |