STMicroelectronics PMIC - PMIC - Gate Drivers - L6747ATR L6747ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018323-L6747ATR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3.5A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-VFDFPN (3x3) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018323-L6747ATR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3.5A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-VFDFPN (3x3) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6747ATR - 018323-L6747ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6747ATR
018323-L6747ATR
PMIC - PMIC - Gate Drivers - L6747ATR 018323-L6747ATR
Manufacturer: STMicroelectronics Win Source Part Number: 018323-L6747ATR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3.5A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-VFDFPN (3x3) Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018323-L6747ATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3.5A,
High Side Voltage - Max (Bootstrap): 41V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-VFDFPN (3x3)
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 018323-L6747ATR
Product Name PMIC - PMIC - Gate Drivers - L6747ATR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7658-2-ND - DigiKey
Specs
Polarity P-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1219438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
Single FETs, MOSFETs - 448-AIMZH120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers