STMicroelectronics PMIC - PMIC - Gate Drivers - L6743DTR L6743DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018321-L6743DTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018321-L6743DTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6743DTR - 018321-L6743DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6743DTR
018321-L6743DTR
PMIC - PMIC - Gate Drivers - L6743DTR 018321-L6743DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018321-L6743DTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018321-L6743DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A,
High Side Voltage - Max (Bootstrap): 41V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 018321-L6743DTR
Product Name PMIC - PMIC - Gate Drivers - L6743DTR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3134NT1H - Shenzhen Shengyu Electronics Technology Limited
Specs
IDSS 0.8900 milliamps
Packing Method Bulk; Bulk
View Details