STMicroelectronics, Inc. PMIC - PMIC - Gate Drivers - L6743D L6743D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194455-L6743D Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L6743 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 12V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194455-L6743D Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L6743 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6743D - 1194455-L6743D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6743D
1194455-L6743D
PMIC - PMIC - Gate Drivers - L6743D 1194455-L6743D
Manufacturer: STMicroelectronics Win Source Part Number: 1194455-L6743D Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L6743 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 12V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194455-L6743D
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A,
High Side Voltage - Max (Bootstrap): 41V
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: L6743
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 12V

Buy Now
Singapore, Singapore
Gate Driver IC
730-L6743D
Gate Driver IC 730-L6743D
High current MOSFET driver Product overview: L6743D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6743D can be used for catalog matching and distributor lookup.

High current MOSFET driver Product overview: L6743D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6743D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - L6743D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
L6743D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L6743D
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site
Gate Drivers - L6743D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
L6743D
Gate Drivers L6743D
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1194455-L6743D 730-L6743D L6743D L6743D
Product Name PMIC - PMIC - Gate Drivers - L6743D Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Supply Voltage 5 to 12 volts 5 to 12 volts 12 to 5 volts 5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC391DRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Gate Drivers - 1727-NGD4300DD-Q100JCT-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 5 amps
View Details
Gate Driver IC - SI8231AD-ASR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details