STMicroelectronics PMIC - PMIC - Gate Drivers - L6741 L6741

Description
Manufacturer: STMicroelectronics Win Source Part Number: 292394-L6741 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 292394-L6741 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L6741 - 292394-L6741 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L6741
292394-L6741
PMIC - PMIC - Gate Drivers - L6741 292394-L6741
Manufacturer: STMicroelectronics Win Source Part Number: 292394-L6741 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 41V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 292394-L6741
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 41V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 292394-L6741
Product Name PMIC - PMIC - Gate Drivers - L6741
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323
View Details
MOSFET - ALD210814PCL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers