STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6740LTR L6740LTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018318-L6740LTR Packaging: Reel - TR Applications: Hybrid Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-TQFP-EP (7x7) Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018318-L6740LTR Packaging: Reel - TR Applications: Hybrid Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-TQFP-EP (7x7) Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6740LTR - 018318-L6740LTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6740LTR
018318-L6740LTR
PMIC - PMIC - Power Supply Controllers, Monitors - L6740LTR 018318-L6740LTR
Manufacturer: STMicroelectronics Win Source Part Number: 018318-L6740LTR Packaging: Reel - TR Applications: Hybrid Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-TQFP-EP (7x7) Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018318-L6740LTR
Packaging: Reel - TR
Applications: Hybrid Controllers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 48-TQFP-EP (7x7)
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - L6740LTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6740LTR
Power Supply Controllers, Monitors L6740LTR
Power Supply Controller Hybrid Controllers 48-TQFP-EP (7x7)

Power Supply Controller Hybrid Controllers 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018318-L6740LTR L6740LTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6740LTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details