STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6738ATR L6738ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051326-L6738ATR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VFQFPN (3x3) Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051326-L6738ATR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VFQFPN (3x3) Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6738ATR - 1051326-L6738ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6738ATR
1051326-L6738ATR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6738ATR 1051326-L6738ATR
Manufacturer: STMicroelectronics Win Source Part Number: 1051326-L6738ATR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VFQFPN (3x3) Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051326-L6738ATR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-VFQFPN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - L6738ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
L6738ATR
DC DC Switching Controllers L6738ATR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VFQFPN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VFQFPN (3x3)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - L6738ATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
L6738ATR
PMIC - Voltage Regulators - DC DC Switching Controllers L6738ATR
IC REG CTRLR BUCK 16VFQFPN

IC REG CTRLR BUCK 16VFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
L6738ATR
Switching Controllers L6738ATR
Switching Controllers Single Phase PWM CNTRL Light-Load EFF

Switching Controllers Single Phase PWM CNTRL Light-Load EFF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1051326-L6738ATR L6738ATR L6738ATR L6738ATR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6738ATR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type QFP; Other; 16-VFQFPN (3x3) Other; 16-VFQFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good Enable, Frequency Control, Phase Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck-Boost Pmic W/5 Ldo Outputs - ARG81400KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers
Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details