IC REG CTRLR BUCK 16VFQFPN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VFQFPN (3x3)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L6738A | L6738A |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Phase Control, Power Good | |
| fsw | 200 kHz | 200 kHz |
| Duty Cycle | 100 | 100 |
| Output Voltage Type | Fixed; Transistor Driver |