STMicroelectronics Electronic Surplus - L6738A L6738A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194452-L6738A Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control, Power Good Supply Voltage: 5V ~ 12V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-VFQFN Exposed Pad Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: L6738A Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194452-L6738A Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control, Power Good Supply Voltage: 5V ~ 12V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-VFQFN Exposed Pad Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: L6738A Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L6738A - 1194452-L6738A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L6738A
1194452-L6738A
Electronic Surplus - L6738A 1194452-L6738A
Manufacturer: STMicroelectronics Win Source Part Number: 1194452-L6738A Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control, Power Good Supply Voltage: 5V ~ 12V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-VFQFN Exposed Pad Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: L6738A Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1194452-L6738A
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control, Power Good
Supply Voltage: 5V ~ 12V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-VFQFN Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: L6738A
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Switching Frequency: 200kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194452-L6738A
Product Name Electronic Surplus - L6738A
Unlock Full Specs
to access all available technical data