STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6732TR L6732TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 139851-L6732TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz, 500kHz Control Features: Current Limit, Enable, Phase Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 14 V Alternative Parts (Cross-Reference): ADP1853ACPZ-R7; R1224N102H; LM27403SQX/NOPB; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 139851-L6732TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz, 500kHz Control Features: Current Limit, Enable, Phase Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 14 V Alternative Parts (Cross-Reference): ADP1853ACPZ-R7; R1224N102H; LM27403SQX/NOPB; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6732TR - 139851-L6732TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6732TR
139851-L6732TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6732TR 139851-L6732TR
Manufacturer: STMicroelectronics Win Source Part Number: 139851-L6732TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz, 500kHz Control Features: Current Limit, Enable, Phase Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 14 V Alternative Parts (Cross-Reference): ADP1853ACPZ-R7; R1224N102H; LM27403SQX/NOPB; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 139851-L6732TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Control Features: Current Limit, Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 14 V
Alternative Parts (Cross-Reference): ADP1853ACPZ-R7; R1224N102H; LM27403SQX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 497-5240-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
497-5240-2-ND
DC DC Switching Controllers 497-5240-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - L6732TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
L6732TR
DC DC Switching Controllers L6732TR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - L6732TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
L6732TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers L6732TR
IC REG CTRLR BUCK 16TSSOP

IC REG CTRLR BUCK 16TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - L6732TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
L6732TR
PMIC - Voltage Regulators - DC DC Switching Controllers L6732TR
IC REG CTRLR BUCK 16TSSOP

IC REG CTRLR BUCK 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
L6732TR
Switching Controllers L6732TR
Switching Controllers VOLTAGE REGULATOR

Switching Controllers VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 139851-L6732TR 497-5240-2-ND L6732TR L6732TR L6732TR L6732TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6732TR DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Phase Control, Power Good, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Phase Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908020P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
DC DC Switching Controllers - DCP010512DBPE4 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details