Manufacturer: STMicroelectronics
Win Source Part Number: 922626-L6732C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 14V
Part Status: Obsolete
Family Name: L6732
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1920
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR BUCK 16TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 922626-L6732C | L6732C | L6732C |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6732C | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; 16-HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Internal Current Limit; Current Limit, Enable, Phase Control, Power Good, Soft Start |