Manufacturer: STMicroelectronics
Win Source Part Number: 73124-L6732
Alternative Parts (Cross-Reference): LM27403SQ/NOPB; L6731D; L6731BTR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 16TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16TSSOP
Switching Controllers Adjustable Step Down Controller
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 73124-L6732 | L6732 | L6732 | L6732 | L6732 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6732 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Phase Control, Power Good, Soft Start | |||
| fsw | 250 to 500 kHz | 250 to 500 kHz | 250 to 500 kHz | ||
| Duty Cycle | 100 | 100 | |||
| Output Voltage Type | Fixed; Transistor Driver |