STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L6731DTR L6731DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018316-L6731DTR Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 1.8 V to 14 V Number of Outputs: 1 Output Voltage: Adj down to 0.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HTSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018316-L6731DTR Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 1.8 V to 14 V Number of Outputs: 1 Output Voltage: Adj down to 0.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HTSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L6731DTR - 018316-L6731DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6731DTR
018316-L6731DTR
PMIC - PMIC - Voltage Regulators - Special Purpose - L6731DTR 018316-L6731DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018316-L6731DTR Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 1.8 V to 14 V Number of Outputs: 1 Output Voltage: Adj down to 0.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HTSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018316-L6731DTR
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.8 V to 14 V
Number of Outputs: 1
Output Voltage: Adj down to 0.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L6731DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6731DTR
PMIC - Voltage Regulators - Special Purpose L6731DTR
IC REG CTRLR DDR 1OUT 16HTSSOP

IC REG CTRLR DDR 1OUT 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 018316-L6731DTR L6731DTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L6731DTR PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 16-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
View Details
Motor Drivers, Controllers - A5995GEVSR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-VFQFN Exposed Pad
IOUT 3.2 amps
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Distribution Switches, Load Drivers - BTS5215LAUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 12-BSOP (0.295", 7.50mm Width) Exposed Pad
Special Features Multiple Outputs
View Details