IC REG CTRLR BUCK 20TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L6730CTR | L6730CTR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Phase Control, Power Good, Soft Start | |
| fsw | 100 to 1000 kHz | 100 to 1000 kHz |
| Duty Cycle | 100 | 100 |
| Output Voltage Type | Fixed; Transistor Driver |