L6728DTR is a single-phase step-down DC-DC controller designed for efficient power conversion. It operates with input voltages as low as 1.5 V and supports supply voltages ranging from 5 V to 12 V. The device features an integrated 0.8 V reference, ensuring output voltage regulation with an accuracy of ±0.8% across varying line and temperature conditions. The internal oscillator is fixed at 300 kHz, providing stable operation. This controller includes high-current integrated drivers and offers programmable dual-level overcurrent protection, as well as overvoltage and undervoltage protections. Current monitoring is achieved through the low-side MOSFET RDS(on), eliminating the need for additional sense resistors. The Power Good output provides real-time feedback on output voltage status, enhancing system reliability. The L6728DTR is packaged in a compact DFN10 format, making it suitable for applications such as memory and termination supplies, CPU and DSP power supplies, and general DC-DC converters.
Manufacturer: STMicroelectronics
Win Source Part Number: 018314-L6728DTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
IC REG CTRLR BUCK 10DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 018314-L6728DTR | 497-10432-2-ND | L6728DTR | L6728DTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6728DTR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good | Synchronous Rectification | Enable, Phase Control, Power Good |