Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VFDFPN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 018312-L6728AHTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: L6728AH
Output Phases: 1
Duty Cycle (Max): 67%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VFDFPN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 12 V
Alternative Parts (Cross-Reference): L6728AH; L6739TR;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
IC REG CTRLR BUCK 10-VFQFPN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VFDFPN (3x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-8977-2-ND | 018312-L6728AHTR | L6728AHTR | L6728AHTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6728AHTR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFPN (3x3) | Other; 10-VFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good | Enable, Phase Control, Power Good | |
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |