STMicroelectronics Electronic Surplus - L6728AH L6728AH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194445-L6728AH Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Phase Control, Power Good Supply Voltage: 5V ~ 12V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 10-VFDFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-VFDFN Exposed Pad Duty Cycle (Maximum): 67% Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: L6728A Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Switching Frequency: 600kHz
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194445-L6728AH Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Phase Control, Power Good Supply Voltage: 5V ~ 12V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 10-VFDFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-VFDFN Exposed Pad Duty Cycle (Maximum): 67% Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: L6728A Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Switching Frequency: 600kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L6728AH - 1194445-L6728AH - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L6728AH
1194445-L6728AH
Electronic Surplus - L6728AH 1194445-L6728AH
Manufacturer: STMicroelectronics Win Source Part Number: 1194445-L6728AH Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Phase Control, Power Good Supply Voltage: 5V ~ 12V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 10-VFDFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-VFDFN Exposed Pad Duty Cycle (Maximum): 67% Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: L6728A Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Switching Frequency: 600kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1194445-L6728AH
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control, Power Good
Supply Voltage: 5V ~ 12V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-VFDFPN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-VFDFN Exposed Pad
Duty Cycle (Maximum): 67%
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: L6728A
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Switching Frequency: 600kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194445-L6728AH
Product Name Electronic Surplus - L6728AH
Unlock Full Specs
to access all available technical data