STMicroelectronics, Inc. Integrated Circuits(ICs) L6727

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070599-L6727 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 1 Output Type: Transistor Driver Operating Supply Voltage: 4.1 V ~ 13.2 V Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070599-L6727 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 1 Output Type: Transistor Driver Operating Supply Voltage: 4.1 V ~ 13.2 V Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 070599-L6727 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
070599-L6727
Integrated Circuits(ICs) 070599-L6727
Manufacturer: STMicroelectronics Win Source Part Number: 070599-L6727 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 1 Output Type: Transistor Driver Operating Supply Voltage: 4.1 V ~ 13.2 V Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070599-L6727
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Standard Package: 1
Output Type: Transistor Driver
Operating Supply Voltage: 4.1 V ~ 13.2 V
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable Phase Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - L6727 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
L6727
PMIC - Voltage Regulators - DC DC Switching Controllers L6727
IC REG CTRLR BUCK 8SO

IC REG CTRLR BUCK 8SO

Supplier's Site Datasheet
DC DC Switching Controllers - L6727 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
L6727
DC DC Switching Controllers L6727
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 070599-L6727 L6727 L6727
Product Name Integrated Circuits(ICs) PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154" 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Enable Phase Control Enable, Phase Control
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Quad Output Regulator - A4407KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-03CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
0.9A 600kHz Voltage Regulator IC - 739-LM22671MR-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 0.5000 amps
View Details
4 suppliers