Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SO
Switching Controllers Sngl phase PWM controller
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-19129-ND | L6726A | L6726A | L6726A |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Good | ||
| fsw | 270 kHz | 270 kHz | 270 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |