STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6725A L6725A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194442-L6725A Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Phase Control, Power Good, Soft Start Supply Voltage: 4.5V ~ 18V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L6725A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz, 500kHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194442-L6725A Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Phase Control, Power Good, Soft Start Supply Voltage: 4.5V ~ 18V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L6725A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz, 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6725A - 1194442-L6725A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6725A
1194442-L6725A
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6725A 1194442-L6725A
Manufacturer: STMicroelectronics Win Source Part Number: 1194442-L6725A Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Phase Control, Power Good, Soft Start Supply Voltage: 4.5V ~ 18V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: L6725A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz, 500kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1194442-L6725A
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Phase Control, Power Good, Soft Start
Supply Voltage: 4.5V ~ 18V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: L6725A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 250kHz, 500kHz

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - L6725A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
L6725A
PMIC - Voltage Regulators - DC DC Switching Controllers L6725A
IC REG CTRLR BUCK SO-16N

IC REG CTRLR BUCK SO-16N

Supplier's Site Datasheet
DC DC Switching Controllers - L6725A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
L6725A
DC DC Switching Controllers L6725A
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1194442-L6725A L6725A L6725A
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6725A PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Current Limit, Phase Control, Power Good, Soft Start Internal Current Limit; Current Limit, Phase Control, Power Good, Soft Start
fsw 250 to 500 kHz 250 to 500 kHz 250 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8290SETTR-T - 118901-A8290SETTR-T - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.7 to 20.4 volts
View Details
3 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 110 kHz
Duty Cycle 72
View Details