Manufacturer: STMicroelectronics
Win Source Part Number: 922625-L6722
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-VFQFPN (6x6)
Package: Tube
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 7V ~ 15V
Part Status: Obsolete
Family Name: L6722
Categories: Integrated Circuits (ICs)
Case / Package: 36-VFQFPN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VFQFPN (6x6)
IC REG CTRLR BUCK 36VFQFPN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 922625-L6722 | L6722 | L6722 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6722 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | QFP; Other; 36-VFQFPN (6x6) | Other; 36-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed; Transistor Driver |