STMicroelectronics, Inc. Power Management IC L6717TR

Description
High-Efficiency Hybrid AM2r2 Controller with I2C Interface and Embedded Drivers Product overview: L6717TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-Efficiency Hybrid AM2r2 Controller with I2C Interface and Embedded Drivers Product overview: L6717TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-L6717TR
Power Management IC 750-L6717TR
High-Efficiency Hybrid AM2r2 Controller with I2C Interface and Embedded Drivers Product overview: L6717TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717TR can be used for catalog matching and distributor lookup.

High-Efficiency Hybrid AM2r2 Controller with I2C Interface and Embedded Drivers Product overview: L6717TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717TR - 102400-L6717TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717TR
102400-L6717TR
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717TR 102400-L6717TR
Manufacturer: STMicroelectronics Win Source Part Number: 102400-L6717TR Packaging: Reel - TR Applications: Controller, PVI, SVI Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 3 Output Voltage: 0.0125 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 48-VFQFPN (7x7) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 102400-L6717TR
Packaging: Reel - TR
Applications: Controller, PVI, SVI
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 3
Output Voltage: 0.0125 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 48-VFQFPN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L6717TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6717TR
PMIC - Voltage Regulators - Special Purpose L6717TR
IC REG CTRL PVI/SVI 3OUT 48VQFN

IC REG CTRL PVI/SVI 3OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-L6717TR 102400-L6717TR L6717TR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - L6717TR PMIC - Voltage Regulators - Special Purpose
Output Voltage 1.55 volts 0.0125 to 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88321VU112-TTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - A6812EEPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2060195 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Gate Drivers - 2EDL05I06PJXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details