STMicroelectronics, Inc. Power Management IC L6717ATR

Description
High-efficiency hybrid controller with I2C interface and embedded drivers Product overview: L6717ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-efficiency hybrid controller with I2C interface and embedded drivers Product overview: L6717ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-L6717ATR
Power Management IC 750-L6717ATR
High-efficiency hybrid controller with I2C interface and embedded drivers Product overview: L6717ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717ATR can be used for catalog matching and distributor lookup.

High-efficiency hybrid controller with I2C interface and embedded drivers Product overview: L6717ATR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717ATR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717ATR - 038148-L6717ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717ATR
038148-L6717ATR
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717ATR 038148-L6717ATR
Manufacturer: STMicroelectronics Win Source Part Number: 038148-L6717ATR Packaging: Reel - TR Applications: Controller, PVI, SVI Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 3 Output Voltage: 0.0125 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 48-VFQFPN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038148-L6717ATR
Packaging: Reel - TR
Applications: Controller, PVI, SVI
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 3
Output Voltage: 0.0125 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 48-VFQFPN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L6717ATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6717ATR
PMIC - Voltage Regulators - Special Purpose L6717ATR
IC REG CTRL PVI/SVI 3OUT 48VQFN

IC REG CTRL PVI/SVI 3OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-L6717ATR 038148-L6717ATR L6717ATR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - L6717ATR PMIC - Voltage Regulators - Special Purpose
Package Type Other; VQFN QFP; Other; 48-VFQFPN Other; 48-VQFN
Output Voltage 1.55 volts 0.0125 to 1.55 volts
IOUT 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT85411-101TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Switching Regulators - 2222776P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS50080-1TMB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-7
Special Features Slew Rate Controlled
View Details