Manufacturer: STMicroelectronics
Win Source Part Number: 1194440-L6717A
Packaging: Tray
Mounting Style: SMD
Applications: Controller, PVI, SVI
Voltage - Output: 0.0125V ~ 1.55V
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 48-VFQFPN
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-VQFN
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: L6717
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 10.8V ~ 13.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194440-L6717A |
| Product Name | Electronic Surplus - L6717A |