STMicroelectronics, Inc. Power Management IC L6717

Description
High-Efficiency Hybrid AM2r2 Controller 48-Pin VFQFPN Tray Product overview: L6717 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-Efficiency Hybrid AM2r2 Controller 48-Pin VFQFPN Tray Product overview: L6717 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-L6717
Power Management IC 750-L6717
High-Efficiency Hybrid AM2r2 Controller 48-Pin VFQFPN Tray Product overview: L6717 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717 can be used for catalog matching and distributor lookup.

High-Efficiency Hybrid AM2r2 Controller 48-Pin VFQFPN Tray Product overview: L6717 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6717 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717 - 922624-L6717 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717
922624-L6717
PMIC - PMIC - Voltage Regulators - Special Purpose - L6717 922624-L6717
Manufacturer: STMicroelectronics Win Source Part Number: 922624-L6717 Operating Temperature Range: 0°C ~ 125°C Features: series Controller, PVI, SVI Voltage Regulator IC 3 Output 48-VFQFPN Package: Tray Package: 48-VQFN Mounting: Surface Mount Family Name: L6717 Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 922624-L6717
Operating Temperature Range: 0°C ~ 125°C
Features: series Controller, PVI, SVI Voltage Regulator IC 3 Output 48-VFQFPN
Package: Tray
Package: 48-VQFN
Mounting: Surface Mount
Family Name: L6717
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFQFPN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L6717 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6717
PMIC - Voltage Regulators - Special Purpose L6717
IC REG CTRL PVI/SVI 3OUT 48VQFN

IC REG CTRL PVI/SVI 3OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-L6717 922624-L6717 L6717
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - L6717 PMIC - Voltage Regulators - Special Purpose
Package Type Other; VQFN QFP; Other; 48-VFQFPN Other; 48-VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 1287-AAT1230IRN-1-T1-CHP - DigiKey
Specs
Regulator Category Switching
View Details
5 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Distribution Switches, Load Drivers - BSP742RI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details