STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L6716TR L6716TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 131867-L6716TR Packaging: Reel - TR Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 3 Output Voltage: 0.03 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 131867-L6716TR Packaging: Reel - TR Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 3 Output Voltage: 0.03 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L6716TR - 131867-L6716TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6716TR
131867-L6716TR
PMIC - PMIC - Voltage Regulators - Special Purpose - L6716TR 131867-L6716TR
Manufacturer: STMicroelectronics Win Source Part Number: 131867-L6716TR Packaging: Reel - TR Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 3 Output Voltage: 0.03 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 131867-L6716TR
Packaging: Reel - TR
Applications: Controller, Intel VR11.1
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 3
Output Voltage: 0.03 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VFQFPN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-L6716TR
Power Management IC 750-L6716TR
2/3/4 phase controller with embedded drivers for Intel VR11.1 Product overview: L6716TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6716TR can be used for catalog matching and distributor lookup.

2/3/4 phase controller with embedded drivers for Intel VR11.1 Product overview: L6716TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6716TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L6716TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6716TR
PMIC - Voltage Regulators - Special Purpose L6716TR
IC REG CTRL VR11.1 3OUT 48VFQFPN

IC REG CTRL VR11.1 3OUT 48VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 131867-L6716TR 750-L6716TR L6716TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L6716TR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type QFP; Other; 48-VFQFPN (7x7) Other; 48-VFQFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 0.0300 to 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B5-I2CTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details