Manufacturer: STMicroelectronics
Win Source Part Number: 805298-L6712DTR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz
Control Features: Frequency Control, Phase Control, Power Good
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-SOIC
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: L6712
Voltage - Supply (Vcc/Vdd): 7.5V ~ 15V
IC REG CTRLR BUCK 28SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805298-L6712DTR | L6712DTR | L6712DTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6712DTR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 28-SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Phase Control, Power Good | Frequency Control, Phase Control, Power Good |