STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6712D L6712D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807809-L6712D Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 150kHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-SOIC Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Part Number Series: L6712 Voltage - Supply (Vcc/Vdd): 7.5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807809-L6712D Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 150kHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-SOIC Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Part Number Series: L6712 Voltage - Supply (Vcc/Vdd): 7.5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6712D - 807809-L6712D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6712D
807809-L6712D
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6712D 807809-L6712D
Manufacturer: STMicroelectronics Win Source Part Number: 807809-L6712D Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 150kHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-SOIC Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Part Number Series: L6712 Voltage - Supply (Vcc/Vdd): 7.5V ~ 15V

Manufacturer: STMicroelectronics
Win Source Part Number: 807809-L6712D
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz
Control Features: Frequency Control, Phase Control, Power Good
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-SOIC
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Part Number Series: L6712
Voltage - Supply (Vcc/Vdd): 7.5V ~ 15V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - L6712D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
L6712D
PMIC - Voltage Regulators - DC DC Switching Controllers L6712D
IC REG CTRLR BUCK 28SOIC

IC REG CTRLR BUCK 28SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - L6712D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
L6712D
DC DC Switching Controllers L6712D
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 807809-L6712D L6712D L6712D
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6712D PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 28-SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete (End Of Life) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Phase Control, Power Good Frequency Control, Phase Control, Power Good
Unlock Full Specs
to access all available technical data