IC REG CTRLR BUCK 28SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L6712AD | L6712AD |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Frequency Control, Phase Control, Power Good | |
| fsw | 150 kHz | 150 kHz |
| Duty Cycle | 80 | 80 |
| Output Voltage Type | Fixed; Transistor Driver |