Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TQFP-EP (7x7)
Manufacturer: STMicroelectronics
Win Source Part Number: 018307-L6711TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 48-TQFP (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TQFP-EP (7x7)
IC REG CTRLR BUCK 48-TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-5363-2-ND | 018307-L6711TR | L6711TR | L6711TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6711TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 48-TQFP Exposed Pad | QFP; Other; 48-TQFP (7x7) | Other; 48-TQFP Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Soft Start | Enable, Frequency Control, Phase Control, Soft Start | |
| fsw | 150 kHz | 150 kHz | 150 kHz | 150 kHz |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |