Manufacturer: STMicroelectronics
Win Source Part Number: 1194433-L6711
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TQFP-EP (7x7)
IC REG CTRLR BUCK 48-TQFP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TQFP-EP (7x7)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1194433-L6711 | L6711-ND | L6711 | L6711 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6711 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 48-TQFP Exposed Pad | Other; 48-TQFP Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Soft Start | ||
| fsw | 150 kHz | 150 kHz | 150 kHz | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |