Manufacturer: STMicroelectronics
Win Source Part Number: 138095-L6710
Packaging: Tray
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 44-TQFP (10x10)
Purpose: Step-Down
Supply Voltage - Operating: 7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 44TQFP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 44-TQFP (10x10)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 138095-L6710 | L6710 | L6710 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6710 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | QFP; Other; 44-TQFP (10x10) | Other; 44-TQFP Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good |