STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L6701 L6701

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194430-L6701 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LTC1876EG#TRPBF; L6701TR; RT9206PS; L6701; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194430-L6701 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LTC1876EG#TRPBF; L6701TR; RT9206PS; L6701; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L6701 - 1194430-L6701 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L6701
1194430-L6701
PMIC - PMIC - Voltage Regulators - Special Purpose - L6701 1194430-L6701
Manufacturer: STMicroelectronics Win Source Part Number: 1194430-L6701 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LTC1876EG#TRPBF; L6701TR; RT9206PS; L6701; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1194430-L6701
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): LTC1876EG#TRPBF; L6701TR; RT9206PS; L6701;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Power Management IC
750-L6701
Power Management IC 750-L6701
IC REG CTRLR 3OUT POWERSSO-36 Product overview: L6701 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6701 can be used for catalog matching and distributor lookup.

IC REG CTRLR 3OUT POWERSSO-36 Product overview: L6701 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L6701 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - L6701 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L6701
PMIC - Voltage Regulators - Special Purpose L6701
IC REG CTRLR 3OUT POWERSSO-36

IC REG CTRLR 3OUT POWERSSO-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1194430-L6701 750-L6701 L6701
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L6701 Power Management IC PMIC - Voltage Regulators - Special Purpose
Output Voltage 1.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4514SH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Motor Drivers, Controllers - A4933KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1900262P - RS Components, Ltd.
Specs
Package Type Other; μMAX
IQ 0.0010 amps
View Details
VQFN Voltage Regulator IC - 750-ASP1107-A42T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
2 suppliers