STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - L6699DTR L6699DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 112027-L6699DTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 60kHz to 235kHz Fault Protection: Current Limiting Control Features: Soft Start Family Name: L6699 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; NCP1342DADBDD1R2G; NCP1342AMDCDAD1R2G; Introduction Date: April 12, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 112027-L6699DTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 60kHz to 235kHz Fault Protection: Current Limiting Control Features: Soft Start Family Name: L6699 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; NCP1342DADBDD1R2G; NCP1342AMDCDAD1R2G; Introduction Date: April 12, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6699DTR - 112027-L6699DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6699DTR
112027-L6699DTR
PMIC - PMIC - AC DC Converters, Offline Switchers - L6699DTR 112027-L6699DTR
Manufacturer: STMicroelectronics Win Source Part Number: 112027-L6699DTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 60kHz to 235kHz Fault Protection: Current Limiting Control Features: Soft Start Family Name: L6699 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; NCP1342DADBDD1R2G; NCP1342AMDCDAD1R2G; Introduction Date: April 12, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 112027-L6699DTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 10.7V
Duty Cycle: 50%
Frequency - Switching: 60kHz to 235kHz
Fault Protection: Current Limiting
Control Features: Soft Start
Family Name: L6699
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 8.85 V to 16 V
Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; NCP1342DADBDD1R2G; NCP1342AMDCDAD1R2G;
Introduction Date: April 12, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6699DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6699DTR
PMIC - AC DC Converters, Offline Switchers L6699DTR
IC OFFLINE SW HALF-BRIDGE 16SO

IC OFFLINE SW HALF-BRIDGE 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6699DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6699DTR
AC DC Converters, Offline Switches L6699DTR
Converter Offline Half-Bridge Topology 60kHz ~ 235kHz 16-SO

Converter Offline Half-Bridge Topology 60kHz ~ 235kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 112027-L6699DTR L6699DTR L6699DTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6699DTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details