STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6699D L6699D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018306-L6699D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 60kHz to 235kHz Fault Protection: Current Limiting Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018306-L6699D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 60kHz to 235kHz Fault Protection: Current Limiting Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6699D - 018306-L6699D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6699D
018306-L6699D
PMIC - PMIC - AC DC Converters, Offline Switchers - L6699D 018306-L6699D
Manufacturer: STMicroelectronics Win Source Part Number: 018306-L6699D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 10.7V Duty Cycle: 50% Frequency - Switching: 60kHz to 235kHz Fault Protection: Current Limiting Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018306-L6699D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 10.7V
Duty Cycle: 50%
Frequency - Switching: 60kHz to 235kHz
Fault Protection: Current Limiting
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 8.85 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6699D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6699D
PMIC - AC DC Converters, Offline Switchers L6699D
IC OFFLINE SW HALF-BRIDGE 16SO

IC OFFLINE SW HALF-BRIDGE 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6699D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6699D
AC DC Converters, Offline Switches L6699D
Converter Offline Half-Bridge Topology 60kHz ~ 235kHz 16-SO

Converter Offline Half-Bridge Topology 60kHz ~ 235kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 018306-L6699D L6699D L6699D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6699D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE2QR0665GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 79 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details