STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - L6668 L6668

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194429-L6668 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UC2842ADM; L6591TR; MAX17028GTJ+G1D; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194429-L6668 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UC2842ADM; L6591TR; MAX17028GTJ+G1D; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6668 - 1194429-L6668 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6668
1194429-L6668
PMIC - PMIC - AC DC Converters, Offline Switchers - L6668 1194429-L6668
Manufacturer: STMicroelectronics Win Source Part Number: 1194429-L6668 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): UC2842ADM; L6591TR; MAX17028GTJ+G1D; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1194429-L6668
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): UC2842ADM; L6591TR; MAX17028GTJ+G1D;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - AC DC Converters, Offline Switchers - L6668 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6668
PMIC - AC DC Converters, Offline Switchers L6668
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6668 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6668
AC DC Converters, Offline Switches L6668
Converter Offline Flyback Topology 100kHz 16-SO

Converter Offline Flyback Topology 100kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1194429-L6668 L6668 L6668
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6668 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers