STMicroelectronics PMIC - PMIC - Power Management - Specialized - L6615N L6615N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 040973-L6615N Packaging: Tube/Rail Applications: Power Supplies, Converters, Controllers Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 040973-L6615N Packaging: Tube/Rail Applications: Power Supplies, Converters, Controllers Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L6615N - 040973-L6615N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L6615N
040973-L6615N
PMIC - PMIC - Power Management - Specialized - L6615N 040973-L6615N
Manufacturer: STMicroelectronics Win Source Part Number: 040973-L6615N Packaging: Tube/Rail Applications: Power Supplies, Converters, Controllers Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 040973-L6615N
Packaging: Tube/Rail
Applications: Power Supplies, Converters, Controllers
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2.7 V to 22 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L6615N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L6615N
Power Management - Specialized L6615N
Power Supplies, Converters, Controllers PMIC 8-DIP

Power Supplies, Converters, Controllers PMIC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 040973-L6615N L6615N
Product Name PMIC - PMIC - Power Management - Specialized - L6615N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897838 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details