STMicroelectronics PMIC - PMIC - Power Management - Specialized - L6615D013TR L6615D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018304-L6615D013TR Packaging: Reel - TR Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018304-L6615D013TR Packaging: Reel - TR Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L6615D013TR - 018304-L6615D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L6615D013TR
018304-L6615D013TR
PMIC - PMIC - Power Management - Specialized - L6615D013TR 018304-L6615D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 018304-L6615D013TR Packaging: Reel - TR Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018304-L6615D013TR
Packaging: Reel - TR
Applications: Power Supplies, Converters, Controllers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 22 V
Operating Supply Current: 5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L6615D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L6615D013TR
Power Management - Specialized L6615D013TR
Power Supplies, Converters, Controllers PMIC 8-SOIC

Power Supplies, Converters, Controllers PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018304-L6615D013TR L6615D013TR
Product Name PMIC - PMIC - Power Management - Specialized - L6615D013TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details