STMicroelectronics PMIC - PMIC - Power Management - Specialized - L6615D L6615D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018303-L6615D Packaging: Tube/Rail Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018303-L6615D Packaging: Tube/Rail Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L6615D - 018303-L6615D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L6615D
018303-L6615D
PMIC - PMIC - Power Management - Specialized - L6615D 018303-L6615D
Manufacturer: STMicroelectronics Win Source Part Number: 018303-L6615D Packaging: Tube/Rail Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 22 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018303-L6615D
Packaging: Tube/Rail
Applications: Power Supplies, Converters, Controllers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 22 V
Operating Supply Current: 5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L6615D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L6615D
Power Management - Specialized L6615D
Power Supplies, Converters, Controllers PMIC 8-SOIC

Power Supplies, Converters, Controllers PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018303-L6615D L6615D
Product Name PMIC - PMIC - Power Management - Specialized - L6615D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PWR-V300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Type SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details