STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6611D L6611D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194428-L6611D Packaging: Tube Mounting Style: SMD Applications: Programmable Housekeeping Controller Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 20-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: L6611 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 7V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194428-L6611D Packaging: Tube Mounting Style: SMD Applications: Programmable Housekeeping Controller Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 20-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: L6611 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 7V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L6611D is a digitally programmable housekeeping controller designed for use in the secondary side of switching power supplies, particularly in desktop PCs and servers. It operates with standard voltage rails of +3.3V, +5V, and ±12V, and includes an auxiliary supply line. The controller features undervoltage (UV) and overvoltage (OV) detection, along with digital trimming capabilities for precise voltage regulation without the need for external components. Key functionalities include monitoring and controlling the output voltages, providing feedback to primary controllers, and implementing fault protection measures. The L6611D supports both latched and bouncing modes for handling UV and overcurrent conditions. It also integrates reference voltages, error amplifiers, and other essential circuitry, contributing to a reduced external component count. The device is packaged in a 20-pin SO configuration, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The L6611D is a digitally programmable housekeeping controller designed for use in the secondary side of switching power supplies, particularly in desktop PCs and servers. It operates with standard voltage rails of +3.3V, +5V, and ±12V, and includes an auxiliary supply line. The controller features undervoltage (UV) and overvoltage (OV) detection, along with digital trimming capabilities for precise voltage regulation without the need for external components. Key functionalities include monitoring and controlling the output voltages, providing feedback to primary controllers, and implementing fault protection measures. The L6611D supports both latched and bouncing modes for handling UV and overcurrent conditions. It also integrates reference voltages, error amplifiers, and other essential circuitry, contributing to a reduced external component count. The device is packaged in a 20-pin SO configuration, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6611D - 1194428-L6611D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6611D
1194428-L6611D
PMIC - PMIC - Power Supply Controllers, Monitors - L6611D 1194428-L6611D
Manufacturer: STMicroelectronics Win Source Part Number: 1194428-L6611D Packaging: Tube Mounting Style: SMD Applications: Programmable Housekeeping Controller Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 20-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: L6611 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 7V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194428-L6611D
Packaging: Tube
Mounting Style: SMD
Applications: Programmable Housekeeping Controller
Supply Current: 5mA
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: L6611
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 7V

Buy Now
Power Supply Controllers, Monitors - L6611D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6611D
Power Supply Controllers, Monitors L6611D
Power Supply Controller Programmable Housekeeping Controller 20-SO

Power Supply Controller Programmable Housekeeping Controller 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194428-L6611D L6611D
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6611D Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details