STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6599N L6599N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070597-L6599N Packaging: Tube/Rail Applications: Resonant Converter Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C Case / Package: 16-DIP Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070597-L6599N Packaging: Tube/Rail Applications: Resonant Converter Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C Case / Package: 16-DIP Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6599N - 070597-L6599N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6599N
070597-L6599N
PMIC - PMIC - Power Supply Controllers, Monitors - L6599N 070597-L6599N
Manufacturer: STMicroelectronics Win Source Part Number: 070597-L6599N Packaging: Tube/Rail Applications: Resonant Converter Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C Case / Package: 16-DIP Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070597-L6599N
Packaging: Tube/Rail
Applications: Resonant Converter Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C
Case / Package: 16-DIP
Supply Voltage - Operating: 8.85 V to 16 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - L6599N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6599N
Power Supply Controllers, Monitors L6599N
Power Supply Controller Resonant Converter Controller 16-DIP

Power Supply Controller Resonant Converter Controller 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070597-L6599N L6599N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6599N Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details