STMicroelectronics, Inc. Pwm Controller, 500Khz, 16V, Nsoic-16; Input Voltage Stmicroelectronics L6599DTR

Description
PWM CONTROLLER, 500KHZ, 16V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.85V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 16V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.85V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 16V, Nsoic-16; Input Voltage Stmicroelectronics - 45AC7271 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 16V, Nsoic-16; Input Voltage Stmicroelectronics
45AC7271
Pwm Controller, 500Khz, 16V, Nsoic-16; Input Voltage Stmicroelectronics 45AC7271
PWM CONTROLLER, 500KHZ, 16V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.85V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 16V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.85V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7271
Product Name Pwm Controller, 500Khz, 16V, Nsoic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details