STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6599DTR L6599DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018302-L6599DTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018302-L6599DTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6599DTR - 018302-L6599DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6599DTR
018302-L6599DTR
PMIC - PMIC - Power Supply Controllers, Monitors - L6599DTR 018302-L6599DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018302-L6599DTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Family Name: L6599 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018302-L6599DTR
Packaging: Reel - TR
Applications: Resonant Converter Controller
Mounting: SMD (SMT)
Family Name: L6599
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 8.85 V to 16 V
Operating Supply Current: 3.5mA
Alternative Parts (Cross-Reference): TOP258EG; TOP258EN; BM2P161W; BM2P137TKF-E2;
Introduction Date: May 15, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - L6599DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6599DTR
Power Supply Controllers, Monitors L6599DTR
Power Supply Controller Resonant Converter Controller 16-SO

Power Supply Controller Resonant Converter Controller 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018302-L6599DTR L6599DTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6599DTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details